TE Connectivity Circular Connector, Receptacle, 8-98, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W8-98S

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-98, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1697
Circular Connector, Receptacle, 8-98, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1697
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W1697
Product Name Circular Connector, Receptacle, 8-98, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
MIL Spec Connector - MIL-DTL-38999 III - 6334-202-23149 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details