TE Connectivity Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W8-33BW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity - 46W4972 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity
46W4972
Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity 46W4972
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W4972
Product Name Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details