TE Connectivity Circular Connector, Receptacle, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W24-31SW-LC

Description
AFD 31C 31#16 SKT RECP LC
Request a Quote
Description
AFD 31C 31#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W24-31SW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 31C 31#16 SKT RECP LC

AFD 31C 31#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1652
Circular Connector, Receptacle, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1652
CIRCULAR CONNECTOR, RECEPTACLE, 24-31, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-31, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W24-31SW-LC 07W1652
Product Name Circular Connector, Receptacle, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers