TE Connectivity Circular Connector, Receptacle, 31 Position, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W24-31B

Description
AFD 31C 31#16 SKT RECP LC
Request a Quote
Description
AFD 31C 31#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W24-31B - PEI-Genesis
Philadelphia, PA, United States
AFD 31C 31#16 SKT RECP LC

AFD 31C 31#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 31 Position, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1637
Circular Connector, Receptacle, 31 Position, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1637
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W24-31B 07W1637
Product Name Circular Connector, Receptacle, 31 Position, 24-31, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details