TE Connectivity Circular Connector, Receptacle, 24-19, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W24-19AY

Description
AFD 19C 19#12 PIN RECP LC
Request a Quote
Description
AFD 19C 19#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W24-19AY - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 PIN RECP LC

AFD 19C 19#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 24-19, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-19, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1612
Circular Connector, Receptacle, 24-19, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1612
CIRCULAR CONNECTOR, RECEPTACLE, 24-19, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-19, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W24-19AY 07W1612
Product Name Circular Connector, Receptacle, 24-19, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers