TE Connectivity Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3474W22-55PY-LC

Description
AFD 55C 55#20 PIN RECP LC
Request a Quote
Description
AFD 55C 55#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W22-55PY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN RECP LC

AFD 55C 55#20 PIN RECP LC

Buy Now
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 96T4679 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
96T4679
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 96T4679
CIRCULAR, RECEPTACLE, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W22-55PY-LC 96T4679
Product Name Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1320G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details