TE Connectivity Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3474W22-55PX-LC

Description
AFD 55C 55#20 PIN RECP LC
Request a Quote
Description
AFD 55C 55#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W22-55PX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN RECP LC

AFD 55C 55#20 PIN RECP LC

Buy Now
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 96T4677 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
96T4677
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 96T4677
CIRCULAR, RECEPTACLE, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W22-55PX-LC 96T4677
Product Name Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details