TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W22-41P

Description
AFD 41C 27#20 14#16 PIN RECP
Request a Quote
Description
AFD 41C 27#20 14#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W22-41P - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN RECP

AFD 41C 27#20 14#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4659
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4659
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W22-41P 96T4659
Product Name Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details