TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W22-21SZ

Description
AFD 21C 21#16 SKT RECP
Request a Quote
Description
AFD 21C 21#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W22-21SZ - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT RECP

AFD 21C 21#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1580 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1580
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1580
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W22-21SZ 07W1580
Product Name Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Circular Connector Assemblies - EEG.2B.312.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers