TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W22-21SW

Description
AFD 21C 21#16 SKT RECP
Request a Quote
Description
AFD 21C 21#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W22-21SW - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT RECP

AFD 21C 21#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1574
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1574
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W22-21SW 07W1574
Product Name Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1878-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details