TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W22-21B

Description
AFD 21C 21#16 SKT RECP LC
Request a Quote
Description
AFD 21C 21#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W22-21B - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT RECP LC

AFD 21C 21#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1567
Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1567
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W22-21B 07W1567
Product Name Circular Connector, Receptacle, 21 Position, 22-21, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details