TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W20-39PX

Description
AFD 39C 37#20 2#16 PIN RECP
Request a Quote
Description
AFD 39C 37#20 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W20-39PX - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN RECP

AFD 39C 37#20 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4641
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4641
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W20-39PX 96T4641
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBG08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers