TE Connectivity Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W18-30PW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1492
Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1492
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W1492
Product Name Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details