TE Connectivity Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W18-30BX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1487
Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1487
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W1487
Product Name Circular Connector, Receptacle, 30 Position, 18-30, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details