TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W18-11AY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1453
Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1453
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W1453
Product Name Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
10008393-Nfb23-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0377 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers