TE Connectivity Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W16-8SZ-LC

Description
AFD 8C 8#12 SKT RECP LC
Request a Quote
Description
AFD 8C 8#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W16-8SZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT RECP LC

AFD 8C 8#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1594
Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1594
CIRCULAR CONNECTOR, RECEPTACLE, 16-8, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16-8, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W16-8SZ-LC 27W1594
Product Name Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details