TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W16-8S

Description
AFD 8C 8#12 SKT RECP
Request a Quote
Description
AFD 8C 8#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W16-8S - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT RECP

AFD 8C 8#12 SKT RECP

Buy Now
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1585
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1585
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W16-8S 27W1585
Product Name Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers