TE Connectivity Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W16-8P-LC

Description
AFD 8C 8#12 PIN RECP LC
Request a Quote
Description
AFD 8C 8#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W16-8P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN RECP LC

AFD 8C 8#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1576
Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1576
CIRCULAR CONNECTOR, RECEPTACLE, 16-8, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16-8, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W16-8P-LC 27W1576
Product Name Circular Connector, Receptacle, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers