TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W16-26S

Description
AFD 26C 26#20 SKT RECP
Request a Quote
Description
AFD 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W16-26S - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT RECP

AFD 26C 26#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1557
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1557
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W16-26S 27W1557
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details