TE Connectivity
Afd 4C 4#12 Pin Recp Deutsch - Te Connectivity
MS3474W14-4PW
Description
AFD 4C 4#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 4C 4#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 4C 4#12 Pin Recp Deutsch - Te Connectivity
64W6529
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3474W14-4PW |
64W6529 |
|
Product Name
|
|
Afd 4C 4#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details