TE Connectivity
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity
MS3474W14-4A
Description
AFD 4C 4#12 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 4C 4#12 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity
55W1543
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3474W14-4A |
55W1543 |
|
Product Name
|
|
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details