TE Connectivity Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3474W12-3PY-LC

Description
AFD 3C 3#16 PIN RECP LC
Request a Quote
Description
AFD 3C 3#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W12-3PY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN RECP LC

AFD 3C 3#16 PIN RECP LC

Buy Now
Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 96T4581 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
96T4581
Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 96T4581
CIRCULAR, RECEPTACLE, SIZE 12, 3POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 12, 3POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W12-3PY-LC 96T4581
Product Name Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details