TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W12-3P

Description
AFD 3C 3#16 PIN RECP
Request a Quote
Description
AFD 3C 3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W12-3P - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN RECP

AFD 3C 3#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4578
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4578
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W12-3P 96T4578
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details