TE Connectivity Circular, Receptacle, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3474W12-10SX-LC

Description
AFD 10C 10#20 SKT RECP LC
Request a Quote
Description
AFD 10C 10#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W12-10SX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT RECP LC

AFD 10C 10#20 SKT RECP LC

Buy Now
Circular, Receptacle, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 96T4571 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
96T4571
Circular, Receptacle, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 96T4571
CIRCULAR, RECEPTACLE, SIZE 12, 10POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 12, 10POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W12-10SX-LC 96T4571
Product Name Circular, Receptacle, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector Assemblies - ECG.3B.307.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
2 suppliers
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details