TE Connectivity Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3474W12-10PY-LC

Description
AFD 10C 10#20 PIN RECP LC
Request a Quote
Description
AFD 10C 10#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W12-10PY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN RECP LC

AFD 10C 10#20 PIN RECP LC

Buy Now
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 96T4566 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
96T4566
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 96T4566
CIRCULAR, RECEPTACLE, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W12-10PY-LC 96T4566
Product Name Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details