TE Connectivity Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3474W12-10P-LC

Description
AFD 10C 10#20 PIN RECP LC
Request a Quote
Description
AFD 10C 10#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W12-10P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN RECP LC

AFD 10C 10#20 PIN RECP LC

Buy Now
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 96T4560 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
96T4560
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 96T4560
CIRCULAR, RECEPTACLE, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W12-10P-LC 96T4560
Product Name Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details