TE Connectivity Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W12-10BX

Description
AFD 10C 10#20 SKT RECP LC
Request a Quote
Description
AFD 10C 10#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W12-10BX - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT RECP LC

AFD 10C 10#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4556
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4556
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W12-10BX 96T4556
Product Name Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers