TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W10-6AW

Description
AFD 6C 6#20 PIN RECP LC
Request a Quote
Description
AFD 6C 6#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W10-6AW - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 PIN RECP LC

AFD 6C 6#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4544
Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4544
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W10-6AW 96T4544
Product Name Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers