TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L24-61PZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4536
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4536
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4536
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details