TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L24-61P

Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4528
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4528
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4528
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details