TE Connectivity Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3474L24-19SW-LC

Description
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 96T4489 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
96T4489
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 96T4489
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 19POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4489
Product Name Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U210C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details