TE Connectivity
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity
MS3474L22-55PY
Description
AFD 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity
96T4466
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3474L22-55PY |
96T4466 |
|
Product Name
|
|
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details