TE Connectivity Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L20-41P

Description
AFD 41C 41#20 PIN RECP
Request a Quote
Description
AFD 41C 41#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L20-41P - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN RECP

AFD 41C 41#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1433
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1433
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L20-41P 07W1433
Product Name Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0104-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers