TE Connectivity Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L20-41AX

Description
AFD 41C 41#20 PIN RECP LC
Request a Quote
Description
AFD 41C 41#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L20-41AX - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN RECP LC

AFD 41C 41#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1431 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1431
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1431
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L20-41AX 07W1431
Product Name Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details