TE Connectivity Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L20-41A

Description
AFD 41C 41#20 PIN RECP LC
Request a Quote
Description
AFD 41C 41#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L20-41A - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN RECP LC

AFD 41C 41#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1429 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1429
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1429
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L20-41A 07W1429
Product Name Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details