TE Connectivity Circular, Receptacle, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3474L20-39SY-LC

Description
AFD 39C 37#20 2#16 SKT RECP LC
Request a Quote
Description
AFD 39C 37#20 2#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L20-39SY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT RECP LC

AFD 39C 37#20 2#16 SKT RECP LC

Buy Now
Circular, Receptacle, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 96T4438 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
96T4438
Circular, Receptacle, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 96T4438
CIRCULAR, RECEPTACLE, SIZE 20, 39POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 20, 39POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L20-39SY-LC 96T4438
Product Name Circular, Receptacle, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details