TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L20-16SZ

Description
AFD 16C 16#16 SKT RECP
Request a Quote
Description
AFD 16C 16#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L20-16SZ - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 SKT RECP

AFD 16C 16#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1531
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1531
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L20-16SZ 27W1531
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers