TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L20-16S

Description
AFD 16C 16#16 SKT RECP
Request a Quote
Description
AFD 16C 16#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L20-16S - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 SKT RECP

AFD 16C 16#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1523
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1523
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L20-16S 27W1523
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-T50-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details