TE Connectivity
Afd 5C 5#16 Pin Recp Lc Deutsch - Te Connectivity
MS3474L14-5P-LC
Description
AFD 5C 5#16 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 5C 5#16 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 5C 5#16 Pin Recp Lc Deutsch - Te Connectivity
96T4381
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3474L14-5P-LC |
96T4381 |
|
Product Name
|
|
Afd 5C 5#16 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details