TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L14-4SW

Description
AFD 4C 4#12 SKT RECP
Request a Quote
Description
AFD 4C 4#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L14-4SW - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT RECP

AFD 4C 4#12 SKT RECP

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Military Specification Deutsch - Te Connectivity - 44W2896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Military Specification Deutsch - Te Connectivity
44W2896
Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Military Specification Deutsch - Te Connectivity 44W2896
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L14-4SW 44W2896
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers