TE Connectivity
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
MS3474L14-19PY
Description
AFD 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
96T4358
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3474L14-19PY |
96T4358 |
|
Product Name
|
|
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details