TE Connectivity Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L14-18BX

Description
AFD 18C 18#20 SKT RECP LC
Request a Quote
Description
AFD 18C 18#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L14-18BX - PEI-Genesis
Philadelphia, PA, United States
AFD 18C 18#20 SKT RECP LC

AFD 18C 18#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4326
Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4326
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L14-18BX 96T4326
Product Name Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers