TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L14-15SZ

Description
AFD 15C 14#20 1#16 SKT RECP
Request a Quote
Description
AFD 15C 14#20 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L14-15SZ - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT RECP

AFD 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Military Specification Deutsch - Te Connectivity - 44W2886 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Military Specification Deutsch - Te Connectivity
44W2886
Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Military Specification Deutsch - Te Connectivity 44W2886
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L14-15SZ 44W2886
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details