TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L14-12P

Description
AFD 12C 8#20 4#16 PIN RECP
Request a Quote
Description
AFD 12C 8#20 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L14-12P - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN RECP

AFD 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4285
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4285
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L14-12P 96T4285
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers