TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L14-12BW

Description
AFD 12C 8#20 4#16 SKT RECP LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L14-12BW - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT RECP LC

AFD 12C 8#20 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4283 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4283
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4283
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L14-12BW 96T4283
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers