TE Connectivity
Afd 8C 8#20 Pin Recp Deutsch - Te Connectivity
MS3474L12-8PY
Description
AFD 8C 8#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Recp Deutsch - Te Connectivity
07W1415
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3474L12-8PY |
07W1415 |
|
Product Name
|
|
Afd 8C 8#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details