TE Connectivity Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L12-10SZ

Description
AFD 10C 10#20 SKT RECP
Request a Quote
Description
AFD 10C 10#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L12-10SZ - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT RECP

AFD 10C 10#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1516
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1516
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L12-10SZ 27W1516
Product Name Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Male connector/plug - 756-9405/060-000 - WAGO
Specs
Gender Male / Plug
View Details
2 suppliers