TE Connectivity Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L12-10PX

Description
AFD 10C 10#20 PIN RECP
Request a Quote
Description
AFD 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L12-10PX - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN RECP

AFD 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1381 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1381
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1381
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L12-10PX 07W1381
Product Name Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Specs
Connector Type Military Connector
View Details