TE Connectivity Circular Connector, Receptacle, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L12-10P-LC

Description
AFD 10C 10#20 PIN RECP LC
Request a Quote
Description
AFD 10C 10#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L12-10P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN RECP LC

AFD 10C 10#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1378
Circular Connector, Receptacle, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1378
CIRCULAR CONNECTOR, RECEPTACLE, 12-10, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12-10, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L12-10P-LC 07W1378
Product Name Circular Connector, Receptacle, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details