TE Connectivity Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L12-10BY

Description
AFD 10C 10#20 SKT RECP LC
Request a Quote
Description
AFD 10C 10#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L12-10BY - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT RECP LC

AFD 10C 10#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1506
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1506
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L12-10BY 27W1506
Product Name Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRR.1S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 2171-CACR-S-B12G5-220-PB-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 5 volts
View Details